Silvertronic Limited Fuse, Cartridge, 0.5A; Blow Characteristic Silvertronic 134341

Description
FUSE, CARTRIDGE, 0.5A; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:50kA; Voltage Rating VDC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.5A; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:50kA; Voltage Rating VDC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.5A; Blow Characteristic Silvertronic - 39K1109 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.5A; Blow Characteristic Silvertronic
39K1109
Fuse, Cartridge, 0.5A; Blow Characteristic Silvertronic 39K1109
FUSE, CARTRIDGE, 0.5A; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:50kA; Voltage Rating VDC:600V RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.5A; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:50kA; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39K1109
Product Name Fuse, Cartridge, 0.5A; Blow Characteristic Silvertronic
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuses - 004110485 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details