Silvertronic Limited 1000V Deluxe Fuse Probe Kit 131400

Description
1.2m double skin silicone cable, bi-colored layers
Description
1.2m double skin silicone cable, bi-colored layers

Suppliers

Company
Product
Description
Supplier Links
1000V Deluxe Fuse Probe Kit - 131400 - Silvertronic Limited
Medina, OH, USA
1000V Deluxe Fuse Probe Kit
131400
1000V Deluxe Fuse Probe Kit 131400
1.2m double skin silicone cable, bi-colored layers

1.2m double skin silicone cable, bi-colored layers

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 131400
Product Name 1000V Deluxe Fuse Probe Kit
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Probe Configuration AlligatorClip; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1797909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Alligator Clip-Small w/Green Insulator - 5036 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details