Silvertronic Limited 1000V GS38 Compliant Fuse Probe Kit 131370

Description
1.2m double skin silicone cable, bi-colored layers
Description
1.2m double skin silicone cable, bi-colored layers

Suppliers

Company
Product
Description
Supplier Links
1000V GS38 Compliant Fuse Probe Kit - 131370 - Silvertronic Limited
Medina, OH, USA
1000V GS38 Compliant Fuse Probe Kit
131370
1000V GS38 Compliant Fuse Probe Kit 131370
1.2m double skin silicone cable, bi-colored layers

1.2m double skin silicone cable, bi-colored layers

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 131370
Product Name 1000V GS38 Compliant Fuse Probe Kit
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Alligator Clip to Meter Pin Plug, 18 AWG PVC Test Lead - 686 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details