Silvertronic Limited 1000V Cat IV Fuse Probe Kit 131350

Description
1.2m double skin silicone cable, bi-colored layers
Description
1.2m double skin silicone cable, bi-colored layers

Suppliers

Company
Product
Description
Supplier Links
1000V Cat IV Fuse Probe Kit - 131350 - Silvertronic Limited
Medina, OH, USA
1000V Cat IV Fuse Probe Kit
131350
1000V Cat IV Fuse Probe Kit 131350
1.2m double skin silicone cable, bi-colored layers

1.2m double skin silicone cable, bi-colored layers

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 131350
Product Name 1000V Cat IV Fuse Probe Kit
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Pin Tip Probe to R/A Banana Plug, 18 AWG PVC Test Lead - 668 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details