Silvertronic Limited Test Lead Set, Tip Probe-Plug, 1.2M; Test Connector Type A Silvertronic 131247

Description
TEST LEAD SET, TIP PROBE-PLUG, 1.2M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:Black, Red; Lead Length - Metric:1.2m RoHS Compliant: Yes
Description
TEST LEAD SET, TIP PROBE-PLUG, 1.2M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:Black, Red; Lead Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Tip Probe-Plug, 1.2M; Test Connector Type A Silvertronic - 15J3083 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Tip Probe-Plug, 1.2M; Test Connector Type A Silvertronic
15J3083
Test Lead Set, Tip Probe-Plug, 1.2M; Test Connector Type A Silvertronic 15J3083
TEST LEAD SET, TIP PROBE-PLUG, 1.2M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:Black, Red; Lead Length - Metric:1.2m RoHS Compliant: Yes

TEST LEAD SET, TIP PROBE-PLUG, 1.2M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:Black, Red; Lead Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 15J3083
Product Name Test Lead Set, Tip Probe-Plug, 1.2M; Test Connector Type A Silvertronic
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 666 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details