Silvertronic Limited Fused Test Lead Kit; Kit Contents Silvertronic 131009/RA

Description
FUSED TEST LEAD KIT; Kit Contents:1 Pair of Black & Red Fused Test Leads and Flanged Screw-on Alligator Clips; Product Range:-; Current Rating:500mA; Lead Length:1.2m; Primary Product 1:Fused Test Lead Assembly; Voltage Rating:1000V RoHS Compliant: Yes
Datasheet
Description
FUSED TEST LEAD KIT; Kit Contents:1 Pair of Black & Red Fused Test Leads and Flanged Screw-on Alligator Clips; Product Range:-; Current Rating:500mA; Lead Length:1.2m; Primary Product 1:Fused Test Lead Assembly; Voltage Rating:1000V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Test Lead Kit; Kit Contents Silvertronic - 25M0444 - Newark, An Avnet Company
Chicago, IL, United States
Fused Test Lead Kit; Kit Contents Silvertronic
25M0444
Fused Test Lead Kit; Kit Contents Silvertronic 25M0444
FUSED TEST LEAD KIT; Kit Contents:1 Pair of Black & Red Fused Test Leads and Flanged Screw-on Alligator Clips; Product Range:-; Current Rating:500mA; Lead Length:1.2m; Primary Product 1:Fused Test Lead Assembly; Voltage Rating:1000V RoHS Compliant: Yes

FUSED TEST LEAD KIT; Kit Contents:1 Pair of Black & Red Fused Test Leads and Flanged Screw-on Alligator Clips; Product Range:-; Current Rating:500mA; Lead Length:1.2m; Primary Product 1:Fused Test Lead Assembly; Voltage Rating:1000V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 25M0444
Product Name Fused Test Lead Kit; Kit Contents Silvertronic
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XPL Pistol Grip Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XPL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details