Silvertronic Limited Test Lead Set, Tip Probe-Plug, 1.25M; Test Connector Type A Silvertronic 129246

Description
TEST LEAD SET, TIP PROBE-PLUG, 1.25M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes
Description
TEST LEAD SET, TIP PROBE-PLUG, 1.25M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Tip Probe-Plug, 1.25M; Test Connector Type A Silvertronic - 15J3016 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Tip Probe-Plug, 1.25M; Test Connector Type A Silvertronic
15J3016
Test Lead Set, Tip Probe-Plug, 1.25M; Test Connector Type A Silvertronic 15J3016
TEST LEAD SET, TIP PROBE-PLUG, 1.25M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes

TEST LEAD SET, TIP PROBE-PLUG, 1.25M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 15J3016
Product Name Test Lead Set, Tip Probe-Plug, 1.25M; Test Connector Type A Silvertronic
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Needle Tip Probe to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details