Silvertronic Limited Test Lead Set, Black, Red, 1.25M, 1Kv, 20A; Test Connector Type A Silvertronic 129245

Description
TEST LEAD SET, BLACK, RED, 1.25M, 1KV, 20A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 1.25M, 1KV, 20A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1.25M, 1Kv, 20A; Test Connector Type A Silvertronic - 15J3015 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.25M, 1Kv, 20A; Test Connector Type A Silvertronic
15J3015
Test Lead Set, Black, Red, 1.25M, 1Kv, 20A; Test Connector Type A Silvertronic 15J3015
TEST LEAD SET, BLACK, RED, 1.25M, 1KV, 20A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.25M, 1KV, 20A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1.25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 15J3015
Product Name Test Lead Set, Black, Red, 1.25M, 1Kv, 20A; Test Connector Type A Silvertronic
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
X100W Mini-Hook to 9309 Shrouded Right Angle Banana Socket, 18 AWG PVC Test Lead - 634W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details