Silvertronic Limited 4mm Large Right Angle Plug 128016

Description
Standard colors: black, red, green, blue, yellow, white
Description
Standard colors: black, red, green, blue, yellow, white

Suppliers

Company
Product
Description
Supplier Links
4mm Large Right Angle Plug - 128016 - Silvertronic Limited
Medina, OH, USA
4mm Large Right Angle Plug
128016
4mm Large Right Angle Plug 128016
Standard colors: black, red, green, blue, yellow, white

Standard colors: black, red, green, blue, yellow, white

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 128016
Product Name 4mm Large Right Angle Plug
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
X100W Mini-Hook-Hook to 0.025″ Sq. Pin Plug, 28 AWG PVC Test Lead - 730W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details