Silvertronic Limited 1000V Fused Crocodile Clip 126065

Description
Maximum jaw opening 24mm, colors: black, red, green, blue, yellow, white
Description
Maximum jaw opening 24mm, colors: black, red, green, blue, yellow, white

Suppliers

Company
Product
Description
Supplier Links
1000V Fused Crocodile Clip - 126065 - Silvertronic Limited
Medina, OH, USA
1000V Fused Crocodile Clip
126065
1000V Fused Crocodile Clip 126065
Maximum jaw opening 24mm, colors: black, red, green, blue, yellow, white

Maximum jaw opening 24mm, colors: black, red, green, blue, yellow, white

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 126065
Product Name 1000V Fused Crocodile Clip
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Retractable Shrouded Banana Plug Jumper, 18 AWG PVC Test Lead - 9871 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details