Silvertronic Limited 1000V Fully Insulated Crocodile Clip 126024

Description
Maximum jaw opening 22mm, colors: black, red, green, blue, yellow, white
Description
Maximum jaw opening 22mm, colors: black, red, green, blue, yellow, white

Suppliers

Company
Product
Description
Supplier Links
1000V Fully Insulated Crocodile Clip - 126024 - Silvertronic Limited
Medina, OH, USA
1000V Fully Insulated Crocodile Clip
126024
1000V Fully Insulated Crocodile Clip 126024
Maximum jaw opening 22mm, colors: black, red, green, blue, yellow, white

Maximum jaw opening 22mm, colors: black, red, green, blue, yellow, white

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 126024
Product Name 1000V Fully Insulated Crocodile Clip
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Unlock Full Specs
to access all available technical data

Similar Products

XP Pistol Grip to Lead Only, 18 AWG PVC Test Lead - 613XP - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details