Silvertronic Limited 1000V LARGE CROCODILE CLIP - BLACK UL/CSA 126024/B

Description
Features UL/CSA Compliant Accepts All Standard 4 mm Test Lead Plugs Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact Specifications IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps Maximum Jaw Opening: .866" (22 mm)
Description
Features UL/CSA Compliant Accepts All Standard 4 mm Test Lead Plugs Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact Specifications IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps Maximum Jaw Opening: .866" (22 mm)

Suppliers

Company
Product
Description
Supplier Links
1000V LARGE CROCODILE CLIP - BLACK UL/CSA - 70062308 - Allied Electronics, Inc.
Fort Worth, TX, USA
1000V LARGE CROCODILE CLIP - BLACK UL/CSA
70062308
1000V LARGE CROCODILE CLIP - BLACK UL/CSA 70062308
Features UL/CSA Compliant Accepts All Standard 4 mm Test Lead Plugs Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact Specifications IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps Maximum Jaw Opening: .866" (22 mm)

Features

  • UL/CSA Compliant
  • Accepts All Standard 4 mm Test Lead Plugs
  • Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact
    Specifications
  • IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps
  • Maximum Jaw Opening: .866" (22 mm)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70062308
Product Name 1000V LARGE CROCODILE CLIP - BLACK UL/CSA
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details