Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
SILVERTRONIC LIMITED
125041 -- 4MM SHUTTER PLUG
Silvertronic Limited
4mm Shutter Plug
125041
Description
Standard colors: black, red, green, blue, yellow, white
Silvertronic Limited
Done
Description
Standard colors: black, red, green, blue, yellow, white
Suppliers
Company
Product
Description
Supplier Links
Silvertronic Limited
Medina, OH, USA
4mm Shutter Plug
125041
4mm Shutter Plug
125041
Standard colors: black, red, green, blue, yellow, white
Standard colors: black, red, green, blue, yellow, white
Supplier's Site
Technical Specifications
Silvertronic Limited
Product Category
Electrical Test Probes
Product Number
125041
Product Name
4mm Shutter Plug
Probe Type
Voltage; Current
Probe Technology
Passive
Attenuation Factor
1X
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Measuring Equipment / Current Probe
current-proble-cp503b-28051
Specs
Probe Type
Current
Bandwidth
50 MHz
View Details
E-Z-HOOK, a division of Tektest, Inc.
Needle Tip Probe
34
Specs
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
Keystone Electronics Corp.
Test Plugs & Test Jacks
6062
View Details
Smiths Interconnect, a Molex company
0.050" Centers: Standard Spring Probes
Specs
Probe Configuration
Spring Loaded
View Details