Silvertronic Limited OEM Style 3 Way IEC Lead 123880

Description
Overall length: 1720mm, fuse rating: 10A/600V/50kA
Description
Overall length: 1720mm, fuse rating: 10A/600V/50kA

Suppliers

Company
Product
Description
Supplier Links
OEM Style 3 Way IEC Lead - 123880 - Silvertronic Limited
Medina, OH, USA
OEM Style 3 Way IEC Lead
123880
OEM Style 3 Way IEC Lead 123880
Overall length: 1720mm, fuse rating: 10A/600V/50kA

Overall length: 1720mm, fuse rating: 10A/600V/50kA

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 123880
Product Name OEM Style 3 Way IEC Lead
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XH Macro-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details