Silvertronic Limited Deluxe 3 Way IEC Lead 123632

Description
Overall length: 1750mm, fuse rating: 10A/600V/50kA
Description
Overall length: 1750mm, fuse rating: 10A/600V/50kA

Suppliers

Company
Product
Description
Supplier Links
Deluxe 3 Way IEC Lead - 123632 - Silvertronic Limited
Medina, OH, USA
Deluxe 3 Way IEC Lead
123632
Deluxe 3 Way IEC Lead 123632
Overall length: 1750mm, fuse rating: 10A/600V/50kA

Overall length: 1750mm, fuse rating: 10A/600V/50kA

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 123632
Product Name Deluxe 3 Way IEC Lead
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
X100W Mini-Hook to Stacking Mini Banana Plug, 22 AWG PVC Test Lead - 216W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details