Silvertronic Limited Thin Tip Prod 121044

Description
Fine point, standard 4mm socket to rear, colors: black, red
Description
Fine point, standard 4mm socket to rear, colors: black, red

Suppliers

Company
Product
Description
Supplier Links
Thin Tip Prod - 121044 - Silvertronic Limited
Medina, OH, USA
Thin Tip Prod
121044
Thin Tip Prod 121044
Fine point, standard 4mm socket to rear, colors: black, red

Fine point, standard 4mm socket to rear, colors: black, red

Supplier's Site

Technical Specifications

  Silvertronic Limited
Product Category Electrical Test Probes
Product Number 121044
Product Name Thin Tip Prod
Probe Type Voltage; Current
Probe Technology Passive
Attenuation Factor 1X
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to Lead Only, 18 AWG PVC Test Lead - 693 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details