Silvertel Telecom AG1171

Description
LOW COST RINGING SLIC WITH DC-DC
Request a Quote Datasheet
Description
LOW COST RINGING SLIC WITH DC-DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 5061-AG1171-ND - DigiKey
Thief River Falls, MN, United States
LOW COST RINGING SLIC WITH DC-DC

LOW COST RINGING SLIC WITH DC-DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 5061-AG1171-ND
Product Name Telecom
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL593TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32281-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details