LABEL, YELL, 90X13MM, 40/SHEET, PK10; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:13mm x 90mm; Cable Diameter Max:-; Cable Diameter Min:10mm; Marker Material:PET (Polyester);RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25R4706 |
| Product Name | Label, Yell, 90X13Mm, 40/sheet, Pk10; Marker Type Silverfox |
| Wire & Cable Markers | Pre-printed Markers |