Silicon Touch Technology Inc. Gear Box 60088973

Description
DISCONTINUED BY MANUFACTURER, GEARBOX, SINGLE REDUCTION, GEAR REDUCER, RATIO: 80/1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARBOX, SINGLE REDUCTION, GEAR REDUCER, RATIO: 80/1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 222767365 - Radwell International
Willingboro, NJ, United States
Gear Box
222767365
Gear Box 222767365
DISCONTINUED BY MANUFACTURER, GEARBOX, SINGLE REDUCTION, GEAR REDUCER, RATIO: 80/1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARBOX, SINGLE REDUCTION, GEAR REDUCER, RATIO: 80/1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 222767365
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1090 (X : 1)
View Details
M Box 4:1 Composite - M4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details