Silicon Sensing Systems Gyroscope, Mems, 1-Axis, Analog, Module; Mems Sensor Output Silicon Sensing Systems CRS39-01

Description
GYROSCOPE, MEMS, 1-AXIS, ANALOG, MODULE; MEMS Sensor Output:Analogue; Measurement Axis:X; Full Scale Rate Range:± 25°/s; Supply Voltage Min:4.9V; Supply Voltage Max:5.25V; Sensor Case Style:Module; No. of Pins:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, MEMS, 1-AXIS, ANALOG, MODULE; MEMS Sensor Output:Analogue; Measurement Axis:X; Full Scale Rate Range:± 25°/s; Supply Voltage Min:4.9V; Supply Voltage Max:5.25V; Sensor Case Style:Module; No. of Pins:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, Mems, 1-Axis, Analog, Module; Mems Sensor Output Silicon Sensing Systems - 55X1737 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, Mems, 1-Axis, Analog, Module; Mems Sensor Output Silicon Sensing Systems
55X1737
Gyroscope, Mems, 1-Axis, Analog, Module; Mems Sensor Output Silicon Sensing Systems 55X1737
GYROSCOPE, MEMS, 1-AXIS, ANALOG, MODULE; MEMS Sensor Output:Analogue; Measurement Axis:X; Full Scale Rate Range:± 25°/s; Supply Voltage Min:4.9V; Supply Voltage Max:5.25V; Sensor Case Style:Module; No. of Pins:-; Product Range:- RoHS Compliant: Yes

GYROSCOPE, MEMS, 1-AXIS, ANALOG, MODULE; MEMS Sensor Output:Analogue; Measurement Axis:X; Full Scale Rate Range:± 25°/s; Supply Voltage Min:4.9V; Supply Voltage Max:5.25V; Sensor Case Style:Module; No. of Pins:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 55X1737
Product Name Gyroscope, Mems, 1-Axis, Analog, Module; Mems Sensor Output Silicon Sensing Systems
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - TLE49595USPHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Input Voltage 4 to 16 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers