Silicon Sensing Systems Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems CRM202

Description
GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Z; Full Scale Rate Range:± 2700°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Z; Full Scale Rate Range:± 2700°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems - 38X4820 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems
38X4820
Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems 38X4820
GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Z; Full Scale Rate Range:± 2700°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes

GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Z; Full Scale Rate Range:± 2700°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 38X4820
Product Name Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B0 - TLE493D-W3B6 B0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details