Silicon Sensing Systems Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems CRM102

Description
GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Y; Full Scale Rate Range:± 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Y; Full Scale Rate Range:± 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems - 38X4819 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems
38X4819
Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems 38X4819
GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Y; Full Scale Rate Range:± 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes

GYROSCOPE, MEMS, 1-AXIS, LCC-17; MEMS Sensor Output:Analogue, Digital; Measurement Axis:Y; Full Scale Rate Range:± 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:17Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 38X4819
Product Name Gyroscope, Mems, 1-Axis, Lcc-17; Mems Sensor Output Silicon Sensing Systems
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Gmr Angle Sensor, Tssop Rohs Compliant Infineon - 39AH9333 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G16823-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details