Silicon Sensing Systems Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems CMS390

Description
ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes
Datasheet
Description
ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems - 45X9545 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems
45X9545
Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems 45X9545
ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes

ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 45X9545
Product Name Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997A8 - TLE4997A8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature -55 to 127 C (-67 to 261 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details