Silicon Sensing Systems Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems CMS300

Description
ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes
Datasheet
Description
ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems - 45X9546 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems
45X9546
Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems 45X9546
ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes

ACCELEROMETER, 3-AXIS, DIGITAL, LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g, ± 10g; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Sensor Case Style:LCC; No. of Pins:-; Sensitivity Typ:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 45X9546
Product Name Accelerometer, 3-Axis, Digital, Lcc; Mems Sensor Output Silicon Sensing Systems
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-2M - TLE4963-2M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details