The Accelerometer, 2Axis, Lcc-15; Mems Sensor Output from Silicon Sensing Systems is a dual-axis MEMS accelerometer designed for precise linear acceleration measurement. It features a compact size of 10.4 x 6.0 x 2.2 mm and is housed in a hermetically sealed ceramic LCC package, ensuring resistance to temperature and humidity. The device offers five dynamic range options: ±0.85g, ±2.5g, ±10g, ±30g, and ±96g, making it versatile for various applications. The accelerometer provides both analogue and digital (SPI) outputs for linear acceleration and temperature, with a typical bandwidth of 170Hz for digital and 250Hz for analogue signals. It operates within a temperature range of -40 to +125°C and has a low power consumption of 3mA from a 3.3V supply. The product is RoHS compliant, making it suitable for environmentally conscious projects. Applications include aerospace, industrial controls, platform stabilization, and inertial measurement units.
ACCELEROMETER, 2AXIS, LCC-15; MEMS Sensor Output:Analogue, Digital; Measurement Axis:X, Y; Acceleration Range:± 10g; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:15Pins; Sensitivity Typ:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 55X1742 |
| Product Name | Accelerometer, 2Axis, Lcc-15; Mems Sensor Output Silicon Sensing Systems |
| Sensor Type | Acceleration Sensors |