ACCELEROMETER, 2AXIS, LCC-15; MEMS Sensor Output:Analogue, Digital; Measurement Axis:X, Y; Acceleration Range:± 2.5g; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:15Pins; Sensitivity Typ:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 55X1741 |
| Product Name | Accelerometer, 2Axis, Lcc-15; Mems Sensor Output Silicon Sensing Systems |
| Sensor Type | Acceleration Sensors |