Manufacturer: Silicon Motion, Inc.
Win Source Part Number: 934095-SM750GX000000
Operating Temperature Range: 0°C ~ 70°C
Features: ARC, ARM, MIPS, PPC, X86 Microprocessor IC series 4 Core 300MHz 265-BGA (17x17)
Core Processor: ARC, ARM, MIPS, PPC, X86
Speed: 300MHz
Package: 265-LFBGA
Package: Bulk
Family Name: SM750
Categories: Integrated Circuits (ICs)
Case / Package: 265-BGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.31.0001
Embedded Graphics Processor Product overview: SM750GX000000-AC from Silicon Motion is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SM750GX000000-AC
LynxExpress Microprocessor IC LynxExp 1 Core 300MHz 265-BGA (17x17)
LYNXEXP 0MB HALOGEN FREE
IC MPU LYNXEXP 300MHZ 265BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 934095-SM750GX000000-AC | 694-SM750GX000000-AC | SM750GX000000-AC | SM750GX000000-AC | SM750GX000000-AC |
| Product Name | Embedded - Embedded - Microprocessors - SM750GX000000-AC | Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | BGA; Other; 265-BGA (17x17) | Other; BGA | BGA; Other; 265-LFBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Pin Count | 265 |