Silicon Motion, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors SM750GE000000-AC

Description
Win Source Part Number: 1261883-SM750GE00000 0-AC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: LynxExp Core Processor: LynxExpress Number of Cores/Bus Width: 1 Core Speed: 300MHz RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: DMA, DVO, TMDS, LVDS USB: USB 3.0 Package: Bulk Additional Interfaces: GPIO, I2C, SSP, PCI Standard Package: 1 Package / Case: 265-LFBGA Supplier Device Package: 265-BGA (17x17) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM750 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1261883-SM750GE00000 0-AC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: LynxExp Core Processor: LynxExpress Number of Cores/Bus Width: 1 Core Speed: 300MHz RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: DMA, DVO, TMDS, LVDS USB: USB 3.0 Package: Bulk Additional Interfaces: GPIO, I2C, SSP, PCI Standard Package: 1 Package / Case: 265-LFBGA Supplier Device Package: 265-BGA (17x17) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM750 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261883-SM750GE000000-AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261883-SM750GE000000-AC
Integrated Circuits (ICs) - Embedded - Microprocessors 1261883-SM750GE000000-AC
Win Source Part Number: 1261883-SM750GE00000 0-AC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: LynxExp Core Processor: LynxExpress Number of Cores/Bus Width: 1 Core Speed: 300MHz RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: DMA, DVO, TMDS, LVDS USB: USB 3.0 Package: Bulk Additional Interfaces: GPIO, I2C, SSP, PCI Standard Package: 1 Package / Case: 265-LFBGA Supplier Device Package: 265-BGA (17x17) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM750 RoHS Status: RoHS non-compliant

Win Source Part Number: 1261883-SM750GE000000-AC
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: LynxExp
Core Processor: LynxExpress
Number of Cores/Bus Width: 1 Core
Speed: 300MHz
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: DMA, DVO, TMDS, LVDS
USB: USB 3.0
Package: Bulk
Additional Interfaces: GPIO, I2C, SSP, PCI
Standard Package: 1
Package / Case: 265-LFBGA
Supplier Device Package: 265-BGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Silicon Motion, Inc.
Base Product Number: SM750
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microprocessors - SM750GE000000-AC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
SM750GE000000-AC-ND
Microprocessors SM750GE000000-AC-ND
LynxExpress Microprocessor IC LynxExp 1 Core 300MHz 265-BGA (17x17)

LynxExpress Microprocessor IC LynxExp 1 Core 300MHz 265-BGA (17x17)

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-SM750GE000000-AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-SM750GE000000-AC
300MHZ Embedded Microprocessor MPU 694-SM750GE000000-AC
IC MPU LYNXEXP 300MHZ 265BGA Product overview: SM750GE000000-AC from Silicon Motion is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SM750GE000000-AC can be used for catalog matching and distributor lookup.

IC MPU LYNXEXP 300MHZ 265BGA Product overview: SM750GE000000-AC from Silicon Motion is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SM750GE000000-AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - SM750GE000000-AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SM750GE000000-AC
Embedded - Microprocessors SM750GE000000-AC
LYNXEXP 0MB HALOGEN FREE + EXT.

LYNXEXP 0MB HALOGEN FREE + EXT.

Supplier's Site Datasheet
Microprocessors - SM750GE000000-AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SM750GE000000-AC
Microprocessors SM750GE000000-AC
LynxExpress Microprocessor IC LynxExp 1 Core 300MHz 265-BGA (17x17)

LynxExpress Microprocessor IC LynxExp 1 Core 300MHz 265-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SM750GE000000-AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SM750GE000000-AC
Integrated Circuits (ICs) - Embedded - Microprocessors SM750GE000000-AC
IC MPU LYNXEXP 300MHZ 265BGA

IC MPU LYNXEXP 300MHZ 265BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1261883-SM750GE000000-AC SM750GE000000-AC-ND 694-SM750GE000000-AC SM750GE000000-AC SM750GE000000-AC SM750GE000000-AC
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 300MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family LynxExpress x86; ARM; MIPS; ARC, ARM, MIPS, PPC, X86 LynxExpress LynxExpress
Package Type Other; 265-LFBGA Other; Bulk BGA; Other; 265-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXES - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Embedded - Microprocessors - PC755BMGU350LE - 975826-PC755BMGU350LE - Win Source Electronics
Specs
Architecture RISC
Pin Count 360
Operating Temperature -55 C (-67 F)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details