Silicon Motion, Inc. Integrated Circuits (ICs) - Memory SM671PXE-AD

Description
Win Source Part Number: 1254186-SM671PXE-AD Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Silicon Motion, Inc. Base Product Number: SM671
Request a Quote Datasheet
Description
Win Source Part Number: 1254186-SM671PXE-AD Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Silicon Motion, Inc. Base Product Number: SM671
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254186-SM671PXE-AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254186-SM671PXE-AD
Integrated Circuits (ICs) - Memory 1254186-SM671PXE-AD
Win Source Part Number: 1254186-SM671PXE-AD Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Silicon Motion, Inc. Base Product Number: SM671

Win Source Part Number: 1254186-SM671PXE-AD
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
ECCN: 3A991B1A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Silicon Motion, Inc.
Base Product Number: SM671

Buy Now Datasheet
BGA Memory IC and Storage Component - 774-SM671PXE-AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-SM671PXE-AD
BGA Memory IC and Storage Component 774-SM671PXE-AD
FERRI-UFS BGA 153-B EMMC 3D TLC Product overview: SM671PXE-AD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM671PXE-AD can be used for catalog matching and distributor lookup.

FERRI-UFS BGA 153-B EMMC 3D TLC Product overview: SM671PXE-AD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM671PXE-AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRI-UFS BGA 153-B EMMC 3D TLC

FERRI-UFS BGA 153-B EMMC 3D TLC

Supplier's Site Datasheet
Memory - SM671PXE-AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SM671PXE-AD - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
SM671PXE-AD
Integrated Circuits (ICs) - Memory - Memory SM671PXE-AD
FERRI-UFS BGA 153-B EMMC 3D TLC

FERRI-UFS BGA 153-B EMMC 3D TLC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254186-SM671PXE-AD 774-SM671PXE-AD SM671PXE-AD SM671PXE-AD SM671PXE-AD
Product Name Integrated Circuits (ICs) - Memory BGA Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - IS29GL01GS-11DHV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details