The SM671PXB-AD is a UFS memory product from Lingto Electronic Limited, designed for industrial and automotive applications. It complies with the UFS 3.1 standard and features a high-performance flash controller integrated with NAND flash memory. This product supports capacities ranging from 64GB to 512GB and operates within a temperature range suitable for commercial, industrial, and automotive environments, specifically from -40°C to +105°C. Key features include advanced error correction through a hardware LDPC engine, dynamic power management for efficiency, and robust data protection mechanisms that safeguard against power instability. The memory also supports advanced wear leveling to enhance reliability and lifespan. The package is a 153-ball BGA, measuring 11.5 x 13 x 1.2 mm, and it is compliant with RoHS and halogen-free standards. This product is suitable for a variety of applications, including in-vehicle infotainment systems, medical devices, and factory automation.
FERRI-UFS BGA 153-B EMMC 3D TLC
FERRI-UFS BGA 153-B EMMC 3D TLC
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SM671PXB-AD | SM671PXB-AD | SM671PXB-AD |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |