Silicon Motion, Inc. Automotive BGA Memory IC and Storage Component SM668QEB-ACS

Description
SLC NAND Flash Serial e-MMC 256G-bit Automotive AEC-Q100 169-Pin BGA Product overview: SM668QEB-ACS from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM668QEB-ACS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLC NAND Flash Serial e-MMC 256G-bit Automotive AEC-Q100 169-Pin BGA Product overview: SM668QEB-ACS from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM668QEB-ACS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive BGA Memory IC and Storage Component - 774-SM668QEB-ACS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive BGA Memory IC and Storage Component
774-SM668QEB-ACS
Automotive BGA Memory IC and Storage Component 774-SM668QEB-ACS
SLC NAND Flash Serial e-MMC 256G-bit Automotive AEC-Q100 169-Pin BGA Product overview: SM668QEB-ACS from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM668QEB-ACS can be used for catalog matching and distributor lookup.

SLC NAND Flash Serial e-MMC 256G-bit Automotive AEC-Q100 169-Pin BGA Product overview: SM668QEB-ACS from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM668QEB-ACS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254146-SM668QEB-ACS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254146-SM668QEB-ACS
Integrated Circuits (ICs) - Memory 1254146-SM668QEB-ACS
Win Source Part Number: 1254146-SM668QEB-ACS Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Silicon Motion, Inc. Base Product Number: SM668 Product Status: Last Time Buy

Win Source Part Number: 1254146-SM668QEB-ACS
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
ECCN: 3A991B1A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Silicon Motion, Inc.
Base Product Number: SM668
Product Status: Last Time Buy

Buy Now Datasheet
Memory - SM668QEB-ACS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
FERRI-EMMC BGA 169-B EMMC 5.0 SL

FERRI-EMMC BGA 169-B EMMC 5.0 SL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SM668QEB-ACS 1254146-SM668QEB-ACS SM668QEB-ACS SM668QEB-ACS
Product Name Automotive BGA Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 04B642 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 8000 kbits
Package Type TSOP
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details