Silicon Motion, Inc. Integrated Circuits (ICs) - Memory SM662PXD-BD

Description
Win Source Part Number: 1254197-SM662PXD-BD Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Silicon Motion, Inc. Base Product Number: SM662
Request a Quote Datasheet
Description
Win Source Part Number: 1254197-SM662PXD-BD Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Silicon Motion, Inc. Base Product Number: SM662
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254197-SM662PXD-BD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254197-SM662PXD-BD
Integrated Circuits (ICs) - Memory 1254197-SM662PXD-BD
Win Source Part Number: 1254197-SM662PXD-BD Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Silicon Motion, Inc. Base Product Number: SM662

Win Source Part Number: 1254197-SM662PXD-BD
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
ECCN: 3A991B1A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Silicon Motion, Inc.
Base Product Number: SM662

Buy Now Datasheet
BGA Memory IC and Storage Component - 774-SM662PXD-BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-SM662PXD-BD
BGA Memory IC and Storage Component 774-SM662PXD-BD
FERRI-EMMC BGA 153-B EMMC 3D TLC Product overview: SM662PXD-BD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662PXD-BD can be used for catalog matching and distributor lookup.

FERRI-EMMC BGA 153-B EMMC 3D TLC Product overview: SM662PXD-BD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662PXD-BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
SM662PXD-BD
Integrated Circuits (ICs) - Memory - Memory SM662PXD-BD
FERRI-EMMC BGA 153-B EMMC 3D TLC

FERRI-EMMC BGA 153-B EMMC 3D TLC

Supplier's Site
Memory - SM662PXD-BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
FERRI-EMMC BGA 153-B EMMC 3D TLC

FERRI-EMMC BGA 153-B EMMC 3D TLC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254197-SM662PXD-BD 774-SM662PXD-BD SM662PXD-BD SM662PXD-BD SM662PXD-BD
Product Name Integrated Circuits (ICs) - Memory BGA Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details