IC FLASH 64GBIT EMMC Product overview: SM662PXC-ACS from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662PXC-ACS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010464-SM662PXC-ACS
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NAND (MLC)
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Package / Case: 169-BGA
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: eMMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Silicon Motion, Inc.
Other Names: 1984-1001
Base Product Number: SM662
Product Status: Last Time Buy
FLASH - NAND (MLC) Memory IC 64Gbit eMMC
IC FLASH 64GBIT EMMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SM662PXC-ACS | 1010464-SM662PXC-ACS | SM662PXC-ACS | SM662PXC-ACS | SM662PXC-ACS |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Density | 512000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits |