The SM662GBD BFSS is a Ferri-eMMC® memory product from Quarktwin Technology Ltd., designed for industrial and automotive applications. It complies with the JEDEC eMMC 5.1 standards and is available in 100/153-ball BGA packages, facilitating efficient PCB design and manufacturing. This memory solution features advanced NAND management capabilities, including error correction, bad block management, and health monitoring, ensuring high reliability for embedded systems. The SM662GBD BFSS supports a density range of 16GB to 512GB and operates in both TLC and SLC modes. It is suitable for a wide temperature range, with commercial support from -25°C to +85°C, and industrial and automotive grades from -40°C to +85°C or +105°C. The product is RoHS compliant and halogen-free, making it an environmentally friendly choice. Key features include high-efficiency error correction, global wear leveling for enhanced reliability, and robust data protection mechanisms against power instability. The product also supports field-programmable firmware updates and offers customization options for specific applications. This makes the SM662GBD BFSS a versatile choice for applications such as in-vehicle infotainment, medical devices, and industrial handheld devices.
FLASH - NAND (SLC), FLASH - NAND (TLC) Memory IC 320Gb (40G x 8) eMMC 100-BGA (14x18)
IC FLASH 320GBIT EMMC 100BGA
FLASH - NAND (SLC), FLASH - NAND (TLC) Memory IC 320Gbit eMMC 100-BGA (14x18)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1984-SM662GBDBFSS-ND | SM662GBD BFSS | SM662GBD BFSS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH |