Ferri-eMMC® is an industrial and automotive eMMC memory solution designed for embedded applications, compliant with JEDEC eMMC 5.1 protocols. It is available in 100/153-ball BGA packages, facilitating efficient PCB design and low-cost manufacturing. The product features advanced NAND management capabilities, including error correction, bad block management, and health monitoring, ensuring high reliability for critical applications. The memory supports densities ranging from 16GB to 512GB and operates in both TLC and SLC modes. It is designed for a wide temperature range, supporting commercial (-25,ÑÉ to +85,ÑÉ), industrial (-40,ÑÉ to +85,ÑÉ), and automotive grades (-40,ÑÉ to +85,ÑÉ or +105,ÑÉ). The Ferri-eMMC® also incorporates robust data protection mechanisms, including power loss protection and secure erase functions, making it suitable for applications in automotive IVI, medical devices, and industrial handheld devices. Customization options are available, allowing for firmware updates and enhanced partition configurations. The product is RoHS compliant and halogen-free, aligning with environmental standards.
FERRI-EMMC BGA 100-B EMMC 4.5 ML
FERRI-EMMC BGA 100-B EMMC 4.5 ML
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SM661GX8-AC | SM661GX8-AC | SM661GX8-AC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |