The SM661GX4-AC is part of the Ferri-eMMC® series from Lingto Electronic Limited, designed for industrial and automotive applications. It complies with JEDEC eMMC 5.1 standards and is available in 100/153-ball BGA packages, facilitating efficient PCB design and manufacturing. This memory solution features advanced NAND management capabilities, including error correction, bad block management, and health monitoring, ensuring reliable non-volatile storage. The product supports a density range of 16GB to 512GB using TLC NAND technology and operates within a temperature range suitable for commercial (-25,ÑÉ to +85,ÑÉ), industrial (-40,ÑÉ to +85,ÑÉ), and automotive environments (-40,ÑÉ to +105,ÑÉ). It incorporates robust data protection mechanisms, including power loss protection and secure erase functions, making it suitable for critical applications. Additionally, the Ferri-eMMC® series offers customization options through firmware, allowing for tailored solutions to meet specific project requirements.
FERRI-EMMC BGA 100-B EMMC 4.5 ML
FERRI-EMMC BGA 100-B EMMC 4.5 ML
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SM661GX4-AC | SM661GX4-AC | SM661GX4-AC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |