Manufacturer: Silicon Motion, Inc.
Win Source Part Number: 895483-SM659GXC CDZ
Series: FerriSSD®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III
Package: Tray
Family Name: SM659
Categories: Memory Cards
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Other Part Number: SM659GXCCDZ, SM659GXC CDZ-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 895483-SM659GXC CDZ |
| Product Name | Unclassified - SM659GXC CDZ |