Silicon Motion, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GX8 BD

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM651GX8BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM651GX8BD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GX8BD-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II

Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM651GX8 BD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM651GX8 BD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GX8 BD
Win Source Part Number: 1243067-SM651GX8 BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 8GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM651GX8BD,SM651GX8 BD Base Product Number: SM651 Product Status: Obsolete

Win Source Part Number: 1243067-SM651GX8 BD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 8GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM651GX8BD,SM651GX8 BD
Base Product Number: SM651
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SM651GX8BD-ND SM651GX8 BD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 8 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C25V8-480GDECC-ND - DigiKey
Specs
Interface NVMe
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Hard Drives - 2069263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Sata iii
Mounting Options Integrally Mounted
View Details
Specs
Device Type Hard Drive
Interface SCSI
Mounting Options Chassis Mount
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - R5M240G8 - Win Source Electronics
Specs
Device Type Solid State Drive
View Details