Silicon Motion, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM641GX4-BA

Description
Win Source Part Number: 1243102-SM641GX4-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM641
Request a Quote Datasheet
Description
Win Source Part Number: 1243102-SM641GX4-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM641GX4-BA - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM641GX4-BA
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM641GX4-BA
Win Source Part Number: 1243102-SM641GX4-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM641

Win Source Part Number: 1243102-SM641GX4-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: PATA
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 4GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Base Product Number: SM641

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SM641GX4-BA
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSV4-1TDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
V3 Cloud Computing Storage Systems - OceanStor 2600 - Huawei Technologies Co., Ltd.
Specs
Mounting Options Free Standing
Capacity 50000 GB
View Details