Solid State Drive (SSD) FLASH - NAND (SLC) 4GB PATA
Win Source Part Number: 1243088-SM621GX4-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: PATA
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 4GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Base Product Number: SM621
Product Status: Last Time Buy
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | SM621GX4-BA-ND | SM621GX4-BA |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Operating Temperature | 32 to 158 F (0 to 70 C) |