Silicon Motion, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM619GXD DFST

Description
Win Source Part Number: 1179822-SM619GXD DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 128GB Temperature Range - Operating: -40°C ~ 85°C Dimension: 20.00mm x 16.00mm Form Factor: BGA ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM619GXD DFSXXXXXX,1984-SM619 GXDDFST,SM619GXD DF
Request a Quote
Description
Win Source Part Number: 1179822-SM619GXD DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 128GB Temperature Range - Operating: -40°C ~ 85°C Dimension: 20.00mm x 16.00mm Form Factor: BGA ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM619GXD DFSXXXXXX,1984-SM619 GXDDFST,SM619GXD DF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM619GXD DFST - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM619GXD DFST
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM619GXD DFST
Win Source Part Number: 1179822-SM619GXD DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 128GB Temperature Range - Operating: -40°C ~ 85°C Dimension: 20.00mm x 16.00mm Form Factor: BGA ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM619GXD DFSXXXXXX,1984-SM619 GXDDFST,SM619GXD DF

Win Source Part Number: 1179822-SM619GXD DFST
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC)
Memory Size: 128GB
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 20.00mm x 16.00mm
Form Factor: BGA
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM619GXD DFSXXXXXX,1984-SM619GXDDFST,SM619GXD DF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SM619GXD DFST
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-2TDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) - XPort6196 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
Slim SATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface 22pin SATA (Mo-297)
Mounting Options Integrally Mounted
View Details