Silicon Motion, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM619GXB DFST

Description
Win Source Part Number: 1217558-SM619GXB DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 32GB Temperature Range - Operating: -40°C ~ 85°C Dimension: 20.00mm x 16.00mm Form Factor: BGA ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: 1984-SM619GXBDFST
Request a Quote Datasheet
Description
Win Source Part Number: 1217558-SM619GXB DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 32GB Temperature Range - Operating: -40°C ~ 85°C Dimension: 20.00mm x 16.00mm Form Factor: BGA ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: 1984-SM619GXBDFST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM619GXB DFST - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM619GXB DFST
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM619GXB DFST
Win Source Part Number: 1217558-SM619GXB DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 32GB Temperature Range - Operating: -40°C ~ 85°C Dimension: 20.00mm x 16.00mm Form Factor: BGA ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: 1984-SM619GXBDFST

Win Source Part Number: 1217558-SM619GXB DFST
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC)
Memory Size: 32GB
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 20.00mm x 16.00mm
Form Factor: BGA
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: 1984-SM619GXBDFST

Buy Now
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 1984-SM619GXBDFST-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
1984-SM619GXBDFST-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 1984-SM619GXBDFST-ND
Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA

Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SM619GXB DFST 1984-SM619GXBDFST-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Mounting Options BGA
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

WD PURP 1TB 3.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details