Silicon Motion, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM611GX8 BD

Description
Solid State Drive (SSD) FLASH - NAND (MLC) 8GB SATA II
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (MLC) 8GB SATA II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM611GX8BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM611GX8BD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM611GX8BD-ND
Solid State Drive (SSD) FLASH - NAND (MLC) 8GB SATA II

Solid State Drive (SSD) FLASH - NAND (MLC) 8GB SATA II

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM611GX8 BD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM611GX8 BD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM611GX8 BD
Win Source Part Number: 1243069-SM611GX8 BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 8GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM611GX8 BD,SM611GX8BD Base Product Number: SM611 Product Status: Obsolete

Win Source Part Number: 1243069-SM611GX8 BD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 8GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM611GX8 BD,SM611GX8BD
Base Product Number: SM611
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SM611GX8BD-ND SM611GX8 BD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 8 GB
Unlock Full Specs
to access all available technical data