Silicon Labs Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches WT32I-E-AI6

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: MII Frequency: 5kHz Power - Output: 10dBm (Max) Sensitivity: 1.1mV/°/s Serial Interfaces: UART Antenna Type: Whip, Straight Utilized IC / Part: KS8995E Memory Size: 128KB Voltage - Supply: 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: MII Frequency: 5kHz Power - Output: 10dBm (Max) Sensitivity: 1.1mV/°/s Serial Interfaces: UART Antenna Type: Whip, Straight Utilized IC / Part: KS8995E Memory Size: 128KB Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: MII Frequency: 5kHz Power - Output: 10dBm (Max) Sensitivity: 1.1mV/°/s Serial Interfaces: UART Antenna Type: Whip, Straight Utilized IC / Part: KS8995E Memory Size: 128KB Voltage - Supply: 3V

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Protocol: MII
Frequency: 5kHz
Power - Output: 10dBm (Max)
Sensitivity: 1.1mV/°/s
Serial Interfaces: UART
Antenna Type: Whip, Straight
Utilized IC / Part: KS8995E
Memory Size: 128KB
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G - 075363-2QS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details