Win Source Part Number: 1339947-WT32I-A-AI61
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 500
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Memory Size: 16MB Flash
Antenna Type: Integrated, Chip
Power - Output: 6.5dBm
Sensitivity: -90dBm
Utilized IC / Part: BlueCore5
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Base Product Number: WT32
Product Status: Obsolete
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1339947-WT32I-A-AI61 | 336-3599-1-ND | WT32I-A-AI61 | WT32I-A-AI61 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -90 dBm | -90 dBm | -90 dBm | -90 dBm |