Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104968-WT32-E-AI4
Packaging: Tape & Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 2.1781 Mbps
Interface: Serial, USB
Number of Pins: 50
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): RN41-I/RM; RN42N-I/RM; RN42HID-I/RM;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Sensitivity (dBm): -87 dBm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104968-WT32-E-AI4 |
| Product Name | OEM Parts - OEM Parts (T - Z) - WT32-E-AI4 |