Silicon Labs RF/IF and RFID - RF Transceiver Modules and Modems WT32-A-AI5-APTX

Description
Win Source Part Number: 1023688-WT32-A-AI5-A PTX Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Utilized IC / Part: BlueCore5 Package / Case: Module ECCN: 5A992C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1023688-WT32-A-AI5-A PTX Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Utilized IC / Part: BlueCore5 Package / Case: Module ECCN: 5A992C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1023688-WT32-A-AI5-APTX - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1023688-WT32-A-AI5-APTX
RF/IF and RFID - RF Transceiver Modules and Modems 1023688-WT32-A-AI5-APTX
Win Source Part Number: 1023688-WT32-A-AI5-A PTX Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Utilized IC / Part: BlueCore5 Package / Case: Module ECCN: 5A992C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1023688-WT32-A-AI5-APTX
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Utilized IC / Part: BlueCore5
Package / Case: Module
ECCN: 5A992C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now
RF Transceiver Modules and Modems - WT32-A-AI5-APTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WT32-A-AI5-APTX
RF Transceiver Modules and Modems WT32-A-AI5-APTX
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WT32-A-AI5-APTX
RF and Wireless - RF Transceiver Modules and Modems WT32-A-AI5-APTX
RF TXRX MODULE SMD

RF TXRX MODULE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1023688-WT32-A-AI5-APTX WT32-A-AI5-APTX WT32-A-AI5-APTX
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details
LR Series - 315MHz RF Transmitter Module - TXM-315-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers