Silicon Labs Connectors,Interconnects WT32-A-AI4

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK Frequency: 3.7 GHz ~ 4.2 GHz Data Rate: 420Mbps Power - Output: 125W Sensitivity: 1.1mV/°/s
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK Frequency: 3.7 GHz ~ 4.2 GHz Data Rate: 420Mbps Power - Output: 125W Sensitivity: 1.1mV/°/s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK Frequency: 3.7 GHz ~ 4.2 GHz Data Rate: 420Mbps Power - Output: 125W Sensitivity: 1.1mV/°/s

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Protocol: T1/CEPT
Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK
Frequency: 3.7 GHz ~ 4.2 GHz
Data Rate: 420Mbps
Power - Output: 125W
Sensitivity: 1.1mV/°/s

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (F) St. Connector for RG316 Cable - ET-SBFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details