Manufacturer: Silicon Labs
Win Source Part Number: 750693-WT21-A-HCI
Packaging: Strip
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 + EDR
Data Rate: 3Mbps
Antenna Type: Integrated, Chip
Power - Output: 6dBm
Sensitivity: -87dBm
RF Family/Standard: Bluetooth
Serial Interfaces: PIO, SDIO, SPI, UART
Family Name: WT21
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 750693-WT21-A-HCI | 1446-1023-ND | WT21-A-HCI | WT21-A-HCI |
| Product Name | RF Transceiver Modules - WT21-A-HCI | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -87 dBm | -87 dBm | -87 dBm | -87 dBm |
| Output Power | 6 dBm | 6 dBm | 6 dBm | 6 dBm |