Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WT12-A-AI5C | WT12-A-AI5C |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 31-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz |
| Data Rate | 3000 kbps | 3000 kbps |